Alpha Wire Hook Up Wire, 1000Ft 18Awg Copper White/blue; Jacket Material Alpha Wire 11819 WU001

Description
HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/BLUE; Jacket Material:PTFE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/BLUE; Jacket Material:PTFE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Copper White/blue; Jacket Material Alpha Wire - 06C1238 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper White/blue; Jacket Material Alpha Wire
06C1238
Hook Up Wire, 1000Ft 18Awg Copper White/blue; Jacket Material Alpha Wire 06C1238
HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/BLUE; Jacket Material:PTFE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/BLUE; Jacket Material:PTFE; Jacket Color:White, Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06C1238
Product Name Hook Up Wire, 1000Ft 18Awg Copper White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details