Alpha Wire Multiple Conductor Cables 1181/50C SL002

Description
50 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
50 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1181/50CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1181/50CSL002-ND
Multiple Conductor Cables 1181/50CSL002-ND
50 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

50 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1181/50C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/50C SL002
Multi-Conductor & Paired Cables 1181/50C SL002
1181/50C SLATE 500 FT

1181/50C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 1181/50C SL002 - ALP1181/50C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 1181/50C SL002
ALP1181/50C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 1181/50C SL002 ALP1181/50C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1181/50C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/50C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.478 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1181/50C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/50C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.478 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1181/50CSL002-ND 1181/50C SL002 ALP1181/50C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 50 Conductor - Gray - 300V - 500ft - Alpha 1181/50C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q124-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers