Alpha Wire Control Cable 1181/40C SL005

Description
Alpha Wire 1181/40C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1181/40C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282291
Control Cable 8282291
Alpha Wire 1181/40C SL005 Control Cable

Alpha Wire 1181/40C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1181/40C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/40C SL005
Multi-Conductor & Paired Cables 1181/40C SL005
1181/40C SLATE 100 FT

1181/40C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1181/40CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1181/40CSL005-ND
Multiple Conductor Cables 1181/40CSL005-ND
40 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

40 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha 1181/40C SL005 - ALP1181/40C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha 1181/40C SL005
ALP1181/40C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha 1181/40C SL005 ALP1181/40C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1181/40C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1181/40C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.429 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire - 02F8968 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire
02F8968
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire 02F8968
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 8282291 1181/40C SL005 1181/40CSL005-ND ALP1181/40C-SL005 02F8968
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 40 Conductor - Gray - 300V - 100ft - Alpha 1181/40C SL005 Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details