Alpha Wire Multi-Conductor & Paired Cables 1181/30C SL002

Description
1181/30C SLATE 500 FT
Request a Quote Datasheet
Description
1181/30C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1181/30C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/30C SL002
Multi-Conductor & Paired Cables 1181/30C SL002
1181/30C SLATE 500 FT

1181/30C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1181/30CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1181/30CSL002-ND
Multiple Conductor Cables 1181/30CSL002-ND
30 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

30 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 30 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 28B6505 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 30 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
28B6505
Unshielded Multiconductor Cable 30 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 28B6505
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 30 Conductor - Gray - 300V - 500ft - Alpha 1181/30C SL002 - ALP1181/30C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 30 Conductor - Gray - 300V - 500ft - Alpha 1181/30C SL002
ALP1181/30C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 30 Conductor - Gray - 300V - 500ft - Alpha 1181/30C SL002 ALP1181/30C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1181/30C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/30C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.385 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1181/30C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/30C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.385 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1181/30C SL002 1181/30CSL002-ND 28B6505 ALP1181/30C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 30 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 30 Conductor - Gray - 300V - 500ft - Alpha 1181/30C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 30 # 30 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details