Alpha Wire Control Cable 1181/25C SL005

Description
Alpha Wire 1181/25C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1181/25C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282294
Control Cable 8282294
Alpha Wire 1181/25C SL005 Control Cable

Alpha Wire 1181/25C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 1181/25CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1181/25CSL005-ND
Multiple Conductor Cables 1181/25CSL005-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1181/25C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/25C SL005
Multi-Conductor & Paired Cables 1181/25C SL005
WIRE - 100 ' 22AWG

WIRE - 100 ' 22AWG

Buy Now
Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC - 70139559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC
70139559
Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC 70139559
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 1181/25C SL005 - ALP1181/25C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 1181/25C SL005
ALP1181/25C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 1181/25C SL005 ALP1181/25C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1181/25C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1181/25C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/25C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 02F8760 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
02F8760
Unshielded Multiconductor Cable 25 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 02F8760
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 8282294 1181/25CSL005-ND 1181/25C SL005 70139559 ALP1181/25C-SL005 02F8760
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 100ft - Alpha 1181/25C SL005 Unshielded Multiconductor Cable 25 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Unlock Full Specs
to access all available technical data