20 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
1181/20C SLATE 1000 FT
Alpha Wire 1181/20C SL001 Control Cable
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1181/20C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.326 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 1181/20CSL001-ND | 1181/20C SL001 | 1871884 | 02F8759 | ALP1181/20C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Unshielded Multiconductor Cable 20 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 20 Conductor - Gray - 300V - 1000ft - Alpha 1181/20C SL001 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 20 # | 20 # |