The Alpha Wire LSZH Communication and Control Cable, part number 1180L, features a construction that includes 10 tinned copper conductors, each 22 AWG, with a nominal insulation wall of 0.010 inches made from low smoke zero halogen (LSZH) material. The cable assembly is designed with a minimum of 4 twists per foot and has a jacket with a nominal wall thickness of 0.025 inches, also made from LSZH material, with a maximum outer diameter of 0.250 inches. This cable is rated for a temperature range of -20 to 75°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 26 pF/ft at 1 kHz and a conductor DCR of 16.4 Ω per 1000 ft at 20°C. The cable complies with UL CMG and CSA FT4 standards, making it suitable for various applications, including those in confined spaces. Additionally, it meets RoHS compliance and is designed to minimize smoke and toxic gas emissions in the event of combustion, enhancing safety in critical environments.
Get Control with Uncompromising Safety
Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation.
Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 1180L |
| Product Name | LSZH Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Low Smoke Zero Halogen (LSZH) |
| Cable Insulation | Low Smoke Zero Halogen (LSZH) |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |