Alpha Wire Multiple Conductor Cables 1180L SL002

Description
10 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1180LSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1180LSL002-ND
Multiple Conductor Cables 1180LSL002-ND
10 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1180L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1180L SL002
Multi-Conductor & Paired Cables 1180L SL002
1180L SLATE 500 FT

1180L SLATE 500 FT

Buy Now
Ae C&c Lszh / 500 Ft Alpha Wire - 73R0656 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R0656
Ae C&c Lszh / 500 Ft Alpha Wire 73R0656
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1180L SL002 - ALP1180L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1180L SL002
ALP1180L-SL002
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1180L SL002 ALP1180L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1180L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1180L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1180L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1180L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1180LSL002-ND 1180L SL002 73R0656 ALP1180L-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c Lszh / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1180L SL002
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2000-2300-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details