10 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha Wire 1180C SL005 Control Cable
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1180C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1180C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 1180C SL005 | A128-100-ND | 8282279 | 70139555 | ALP1180C-SL005 | 02F8748 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Multiconductor Cable, Unshielded; 10; 22 AWG; 7 x 30; 0.26 in.; 0.010 in.; PVC | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1180C SL005 | Unshielded Multiconductor Cable, 10 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Number of Conductors | 10 # | 10 # | 10 # |