The Multiconductor Unshielded Cable, Control, part number 1179L, features 9 conductors made of 22 AWG tinned copper, with a nominal insulation wall of 0.010 inches and a jacket wall of 0.025 inches, both designed for low smoke zero halogen (LSZH) applications. The cable is rated for a temperature range of -20 to 75°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 26 pF/ft at 1 kHz and a nominal conductor DCR of 16.4 Ω per 1000 ft at 20°C. The cable is compliant with UL CMG and CSA FT4 standards, making it suitable for general use in control applications. It is packaged in a continuous length of 100 ft (30.5 m) and is designed to meet European RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. The cable's construction includes 4.8 twists per foot, enhancing its performance in various applications.
Alpha Wire 1179L SL005 Data Cable
9 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1179L SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1179L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.232 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Multiconductor Unshielded Cable, Control, 9, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 6733254 | 1179L SL005 | 1179LSL005-ND | ALP1179L-SL005 | 73R0654 |
| Product Name | Twisted Pair & Multicore Data Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1179L SL005 | Multiconductor Unshielded Cable, Control, 9, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | |||
| Rated Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| Product Category | Cable | ||||
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) |