9 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1179C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1179C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1179C SL005 | A127-100-ND | ALP1179C-SL005 | 70140010 | 02F8745 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 9 Conductor - Gray - 300V - 100ft - Alpha 1179C SL005 | Multiconductor Cable, Unshielded; 9; 22AWG; 7 x 30; 0.25 in.; 0.010 in.; PVC | Unshielded Multiconductor Cable 9 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Number of Conductors | 9 # | 9 # | 9 # |