Alpha Wire Twisted Pair & Multicore Data Cable 1178L SL005

Description
Alpha Wire 1178L SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 1178L SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 6733251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
6733251
Twisted Pair & Multicore Data Cable 6733251
Alpha Wire 1178L SL005 Data Cable

Alpha Wire 1178L SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 1178LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1178LSL005-ND
Multiple Conductor Cables 1178LSL005-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1178L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1178L SL005
Multi-Conductor & Paired Cables 1178L SL005
1178L SLATE 100 FT

1178L SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1178L SL005 - ALP1178L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1178L SL005
ALP1178L-SL005
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1178L SL005 ALP1178L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1178L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1178L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.216 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1178L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1178L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.216 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Unshielded Cable, Control, 8, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 73R0651 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 8, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
73R0651
Multiconductor Unshielded Cable, Control, 8, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 73R0651
Multiconductor Unshielded Cable, Control, 8, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Control, 8, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet
MULTI-CONDUCTOR,22AWG,8 COND,7X30, 300V,UNSHIELDED,LSZH - 70138083 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI-CONDUCTOR,22AWG,8 COND,7X30, 300V,UNSHIELDED,LSZH
70138083
MULTI-CONDUCTOR,22AWG,8 COND,7X30, 300V,UNSHIELDED,LSZH 70138083
Alpha Wire’s low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space applications where the low-smoke cables can save lives and potentially reduce damage to electronic components.

Alpha Wire’s low-smoke, zero-halogen (LSZH) communication and control cable combines LSZH-rated insulation and jackets with the rugged performance you expect from Alpha. The specially formulated LSZH material minimizes the effects from smoke and harmful corrosive gases in the event of combustion. Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space applications where the low-smoke cables can save lives and potentially reduce damage to electronic components.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Multiconductor Cables
Product Number 6733251 1178LSL005-ND 1178L SL005 ALP1178L-SL005 73R0651 70138083
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1178L SL005 Multiconductor Unshielded Cable, Control, 8, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire MULTI-CONDUCTOR,22AWG,8 COND,7X30, 300V,UNSHIELDED,LSZH
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Rated Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Product Category Cable Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details