Alpha Wire Multiple Conductor Cables 1178L SL002

Description
8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1178LSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1178LSL002-ND
Multiple Conductor Cables 1178LSL002-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1178L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1178L SL002
Multi-Conductor & Paired Cables 1178L SL002
1178L SLATE 500 FT

1178L SLATE 500 FT

Buy Now
Ae C&c Lszh / 500 Ft Alpha Wire - 73R0650 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R0650
Ae C&c Lszh / 500 Ft Alpha Wire 73R0650
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1178L SL002 - ALP1178L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1178L SL002
ALP1178L-SL002
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1178L SL002 ALP1178L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1178L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1178L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.216 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1178L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1178L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.216 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1178LSL002-ND 1178L SL002 73R0650 ALP1178L-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c Lszh / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1178L SL002
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details