8 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Alpha Wire 1178C SL001 Control Cable
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1178C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1178C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | A126-1000-ND | 1871879 | 1178C SL001 | 70140009 | 89K8036 | ALP1178C-SL001 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Multiconductor Cable, Unshielded; 8; 22AWG; 7 x 30; 0.22 in.; 0.010 in.; PVC | Unshielded Multiconductor Cable 8 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1178C SL001 |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Number of Conductors | 8 # | 8 # | 8 # |