Alpha Wire Multi-Conductor & Paired Cables 1177L SL002

Description
1177L SLATE 500 FT
Request a Quote Datasheet
Description
1177L SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1177L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1177L SL002
Multi-Conductor & Paired Cables 1177L SL002
1177L SLATE 500 FT

1177L SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1177LSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1177LSL002-ND
Multiple Conductor Cables 1177LSL002-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Ae C&c Lszh / 500 Ft Alpha Wire - 73R0647 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R0647
Ae C&c Lszh / 500 Ft Alpha Wire 73R0647
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 500ft - Alpha 1177L SL002 - ALP1177L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 500ft - Alpha 1177L SL002
ALP1177L-SL002
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 500ft - Alpha 1177L SL002 ALP1177L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1177L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1177L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1177L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1177L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1177L SL002 1177LSL002-ND 73R0647 ALP1177L-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c Lszh / 500 Ft Alpha Wire Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 500ft - Alpha 1177L SL002
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details