Alpha Wire Control Cable 1177C SL005

Description
Alpha Wire 1177C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1177C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282263
Control Cable 8282263
Alpha Wire 1177C SL005 Control Cable

Alpha Wire 1177C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1177C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1177C SL005
Multi-Conductor & Paired Cables 1177C SL005
1177C SLATE 100 FT

1177C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A125-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A125-100-ND
Multiple Conductor Cables A125-100-ND
7 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 7 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 02F8739 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
02F8739
Unshielded Multiconductor Cable 7 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 02F8739
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1177C SL005 - ALP1177C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1177C SL005
ALP1177C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1177C SL005 ALP1177C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1177C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1177C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1177C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1177C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Cable, Unshielded; 7; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC - 70140004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 7; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC
70140004
Multiconductor Cable, Unshielded; 7; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC 70140004
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 8282263 1177C SL005 A125-100-ND 02F8739 ALP1177C-SL005 70140004
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 7 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1177C SL005 Multiconductor Cable, Unshielded; 7; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC
Cable Length 98.43 ft (300 dm)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5353-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details