7 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Alpha Wire 1177C SL001 Control Cable
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1177C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1177C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | A125-1000-ND | 1177C SL001 | 2774319 | 28B6501 | ALP1177C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Unshielded Multiconductor Cable 7 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 7 Conductor - Gray - 300V - 1000ft - Alpha 1177C SL001 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 7 # | 7 # |