Alpha Wire Multi-Conductor & Paired Cables 1176L SL005

Description
1176L SLATE 100 FT
Request a Quote Datasheet
Description
1176L SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1176L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1176L SL005
Multi-Conductor & Paired Cables 1176L SL005
1176L SLATE 100 FT

1176L SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1176LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1176LSL005-ND
Multiple Conductor Cables 1176LSL005-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176L SL005 - ALP1176L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176L SL005
ALP1176L-SL005
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176L SL005 ALP1176L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1176L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1176L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1176L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1176L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshld Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire - 73R0645 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
73R0645
Unshld Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire 73R0645
UNSHLD CABLE, 6COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD CABLE, 6COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1176L SL005 1176LSL005-ND ALP1176L-SL005 73R0645
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176L SL005 Unshld Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length - 3021098-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers