Alpha Wire Multiple Conductor Cables 1176C SL005

Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A124-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A124-100-ND
Multiple Conductor Cables A124-100-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1176C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1176C SL005
Multi-Conductor & Paired Cables 1176C SL005
1176C SLATE 100 FT

1176C SLATE 100 FT

Buy Now
Control Cable - 8282269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282269
Control Cable 8282269
Alpha Wire 1176C SL005 Control Cable

Alpha Wire 1176C SL005 Control Cable

Supplier's Site
Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC - 70139551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC
70139551
Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC 70139551
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site
Unshielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86K8994 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86K8994
Unshielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86K8994
UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176C SL005 - ALP1176C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176C SL005
ALP1176C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176C SL005 ALP1176C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1176C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1176C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1176C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1176C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number A124-100-ND 1176C SL005 8282269 70139551 86K8994 ALP1176C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.21 in.; 0.010 in.; PVC Unshielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1176C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 6 # 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers