5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Alpha Wire 1175L SL005 Data Cable
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1175L SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1175L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.186 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Multiconductor Unshielded Cable, Control, 5, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1175LSL005-ND | 1175L SL005 | 6733245 | ALP1175L-SL005 | 73R0642 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1175L SL005 | Multiconductor Unshielded Cable, Control, 5, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) | |||
| Cable Insulation | Low Smoke Zero Halogen (LSZH) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 5 # | 5 # |