Alpha Wire Multiple Conductor Cables 1175C SL005

Description
5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A123-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A123-100-ND
Multiple Conductor Cables A123-100-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8282266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282266
Control Cable 8282266
Alpha Wire 1175C SL005 Control Cable

Alpha Wire 1175C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1175C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1175C SL005
Multi-Conductor & Paired Cables 1175C SL005
1175C SLATE 100 FT

1175C SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1175C SL005 - ALP1175C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1175C SL005
ALP1175C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1175C SL005 ALP1175C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1175C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1175C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1175C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1175C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9583 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9583
Unshielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9583
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC - 70138817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC
70138817
Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC 70138817
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number A123-100-ND 8282266 1175C SL005 ALP1175C-SL005 85K9583 70138817
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1175C SL005 Unshielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Number of Conductors 5 # 5 # 5 #
Unlock Full Specs
to access all available technical data