Alpha Wire Control Cable 1175C SL002

Description
Alpha Wire 1175C SL002 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1175C SL002 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1871878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871878
Control Cable 1871878
Alpha Wire 1175C SL002 Control Cable

Alpha Wire 1175C SL002 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1175C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1175C SL002
Multi-Conductor & Paired Cables 1175C SL002
500' UNSHIELDED CABLE

500' UNSHIELDED CABLE

Buy Now
Multiple Conductor Cables - A123-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A123-500-ND
Multiple Conductor Cables A123-500-ND
5 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC - 70138818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC
70138818
Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC 70138818
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1175C SL002 - ALP1175C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1175C SL002
ALP1175C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1175C SL002 ALP1175C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1175C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1175C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1175C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1175C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.2 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 02F8734 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
02F8734
Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 02F8734
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1871878 1175C SL002 A123-500-ND 70138818 ALP1175C-SL002 02F8734
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Cable, Unshielded; 5; 22AWG; 7 x 30; 0.20 in.; 0.010 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1175C SL002 Unshielded Multiconductor Cable 5 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
Cable Length 499 ft (1520 dm)
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian) CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details