Alpha Wire 1172C SL002 Control Cable
2 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1172C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1172C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.164 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 1172C SL002 | 2774309 | A120-500-ND | 02F8725 | 70138814 | ALP1172C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire | Multiconductor Cable, Unshielded; 2; 22AWG; 7 x 30; 0.16 in.; 0.010 in.; PVC | Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1172C SL002 |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Number of Conductors | 2 # | 2 # | 2 # |