Alpha Wire Multi-Conductor & Paired Cables 1138C SL001

Description
1138C SLATE 1000 FT
Request a Quote Datasheet
Description
1138C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1138C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1138C SL001
Multi-Conductor & Paired Cables 1138C SL001
1138C SLATE 1000 FT

1138C SLATE 1000 FT

Buy Now
Unshielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 92F9584 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
92F9584
Unshielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 92F9584
UNSHIELDED MULTIPAIR CABLE 8PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 8PR 1000FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 1138C SL001 - ALP1138C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 1138C SL001
ALP1138C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 1138C SL001 ALP1138C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1138C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1138C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.534 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1138C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1138C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.534 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1138C SL001 92F9584 ALP1138C-SL001
Product Name Multi-Conductor & Paired Cables Unshielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 1138C SL001
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Unlock Full Specs
to access all available technical data