Alpha Wire Multi-Conductor & Paired Cables 1136C SL001

Description
1136C SLATE 1000 FT
Request a Quote
Description
1136C SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1136C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1136C SL001
Multi-Conductor & Paired Cables 1136C SL001
1136C SLATE 1000 FT

1136C SLATE 1000 FT

Buy Now
Ae C&c / 1000 Ft Rohs Compliant Alpha Wire - 13C1965 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Rohs Compliant Alpha Wire
13C1965
Ae C&c / 1000 Ft Rohs Compliant Alpha Wire 13C1965
AE C&C / 1000 FT ROHS COMPLIANT: YES

AE C&C / 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1136C SL001 - ALP1136C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1136C SL001
ALP1136C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1136C SL001 ALP1136C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1136C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1136C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1136C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1136C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1136C SL001 13C1965 ALP1136C-SL001
Product Name Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 1136C SL001
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details