Alpha Wire Multi-Conductor & Paired Cables 1133C SL002

Description
1133C SLATE 500 FT
Request a Quote Datasheet
Description
1133C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1133C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1133C SL002
Multi-Conductor & Paired Cables 1133C SL002
1133C SLATE 500 FT

1133C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1133CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1133CSL002-ND
Multiple Conductor Cables 1133CSL002-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multipair Unshielded Cable, 3, 18 Awg, 16 X 0.255Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire - 94B7328 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 3, 18 Awg, 16 X 0.255Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
94B7328
Multipair Unshielded Cable, 3, 18 Awg, 16 X 0.255Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire 94B7328
Multipair Unshielded Cable, 3, 18 AWG, 16 x 0.255mm, 500 ft, 152.4 m RoHS Compliant: Yes

Multipair Unshielded Cable, 3, 18 AWG, 16 x 0.255mm, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 3 Pair - Gray - 300V - 500ft - Alpha 1133C SL002 - ALP1133C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 3 Pair - Gray - 300V - 500ft - Alpha 1133C SL002
ALP1133C-SL002
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 3 Pair - Gray - 300V - 500ft - Alpha 1133C SL002 ALP1133C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1133C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1133C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.356 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1133C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1133C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.356 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1133C SL002 1133CSL002-ND 94B7328 ALP1133C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multipair Unshielded Cable, 3, 18 Awg, 16 X 0.255Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 3 Pair - Gray - 300V - 500ft - Alpha 1133C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details