Alpha Wire Multi-Conductor & Paired Cables 1132C SL005

Description
1132C SLATE 100 FT
Request a Quote Datasheet
Description
1132C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1132C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1132C SL005
Multi-Conductor & Paired Cables 1132C SL005
1132C SLATE 100 FT

1132C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1132CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1132CSL005-ND
Multiple Conductor Cables 1132CSL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 1132C SL005 - ALP1132C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 1132C SL005
ALP1132C-SL005
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 1132C SL005 ALP1132C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1132C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1132C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1132C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1132C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 13C1964 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
13C1964
Multipair Unshielded Cable, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 13C1964
Multipair Unshielded Cable, 2, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Unshielded Cable, 2, 18 AWG, 0.81 mm , 16 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1132C SL005 1132CSL005-ND ALP1132C-SL005 13C1964
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 1132C SL005 Multipair Unshielded Cable, 2, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details