Alpha Wire Multi-Conductor & Paired Cables 1132C SL002

Description
1132C SLATE 500 FT
Request a Quote Datasheet
Description
1132C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1132C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1132C SL002
Multi-Conductor & Paired Cables 1132C SL002
1132C SLATE 500 FT

1132C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1132CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1132CSL002-ND
Multiple Conductor Cables 1132CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 500ft - Alpha 1132C SL002 - ALP1132C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 500ft - Alpha 1132C SL002
ALP1132C-SL002
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 500ft - Alpha 1132C SL002 ALP1132C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1132C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1132C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1132C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1132C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c / 500 Ft Alpha Wire - 13C1963 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 500 Ft Alpha Wire
13C1963
Ae C&c / 500 Ft Alpha Wire 13C1963
AE C&C / 500 FT

AE C&C / 500 FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1132C SL002 1132CSL002-ND ALP1132C-SL002 13C1963
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 2 Pair - Gray - 300V - 500ft - Alpha 1132C SL002 Ae C&c / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details