Alpha Wire Shielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire 1132215 SL005

Description
SHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:
Datasheet
Description
SHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire - 03F7209 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire
03F7209
Shielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire 03F7209
SHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:

SHIELDED MULTIPAIR CABLE 15PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7209
Product Name Shielded Multipair Cable 15Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details