Alpha Wire Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire 1132204 SL005

Description
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:
Datasheet
Description
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire - 03F7203 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire
03F7203
Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire 03F7203
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:

SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7203
Product Name Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details