Alpha Wire Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire 1132202 SL005

Description
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:
Datasheet
Description
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire - 03F7199 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire
03F7199
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire 03F7199
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:

SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7199
Product Name Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products