Alpha Wire Multiple Conductor Cables 1131C SL005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1131S-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1131S-100-ND
Multiple Conductor Cables A1131S-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1131C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1131C SL005
Multi-Conductor & Paired Cables 1131C SL005
1131C SLATE 100 FT

1131C SLATE 100 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 100ft - Alpha 1131C SL005 - ALP1131C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 100ft - Alpha 1131C SL005
ALP1131C-SL005
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 100ft - Alpha 1131C SL005 ALP1131C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1131C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1131C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.225 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1131C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1131C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.225 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire - 95B1469 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
95B1469
Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire 95B1469
Multipair Unshielded Cable, 1, 18 AWG, 16 x 0.255mm, 100 ft, 30.5 m

Multipair Unshielded Cable, 1, 18 AWG, 16 x 0.255mm, 100 ft, 30.5 m

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A1131S-100-ND 1131C SL005 ALP1131C-SL005 95B1469
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 100ft - Alpha 1131C SL005 Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 100 Ft, 30.5 M Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details