The Ae C&C / 500 Ft RoHS Compliant Alpha Wire, part number 1131C, features an 18 AWG stranded tinned copper conductor with a PVC insulation wall of 0.016 inches. The cable is constructed with two insulated conductors twisted together at a minimum of 5.3 twists per foot, and is wrapped in clear Mylar tape for added protection. The outer jacket is made of PVC with a thickness of 0.032 inches and is colored slate. This wire is rated for a maximum operating temperature of -20 to 80°C and has a voltage rating of 300 VRMS. It complies with various standards, including UL AWM/Style 2464 and CSA CMG, and is certified RoHS compliant, ensuring it does not contain hazardous substances above specified limits. The product is packaged in a continuous length of 500 feet, making it suitable for various applications where compliance and reliability are essential.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1131C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1131C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.225 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
AE C&C / 500 FT ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1131CSL002-ND | 1131C SL002 | ALP1131C-SL002 | 26C0325 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 500ft - Alpha 1131C SL002 | Ae C&c / 500 Ft Rohs Compliant Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 2 # | 2 # |