Alpha Wire Multiple Conductor Cables 1122 CL005

Description
4 Conductor Multi-Conductor Cable Clear 28 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Clear 28 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1122CL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1122CL005-ND
Multiple Conductor Cables 1122CL005-ND
4 Conductor Multi-Conductor Cable Clear 28 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Clear 28 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1122 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1122 CL005
Multi-Conductor & Paired Cables 1122 CL005
1122 CLEAR 100 FT

1122 CLEAR 100 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire - 02F9788 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire
02F9788
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire 02F9788
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 100FT, 200V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 100FT, 200V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1122CL005-ND 1122 CL005 02F9788
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details