Alpha Wire Multi-Conductor & Paired Cables 1122 CL002

Description
1122 CLEAR 500 FT
Request a Quote Datasheet
Description
1122 CLEAR 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1122 CL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1122 CL002
Multi-Conductor & Paired Cables 1122 CL002
1122 CLEAR 500 FT

1122 CLEAR 500 FT

Buy Now
Multiple Conductor Cables - 1122CL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1122CL002-ND
Multiple Conductor Cables 1122CL002-ND
4 Conductor Multi-Conductor Cable Clear 28 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Clear 28 AWG 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 500Ft, 200V; Cable Shielding Alpha Wire - 02F9789 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 500Ft, 200V; Cable Shielding Alpha Wire
02F9789
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 500Ft, 200V; Cable Shielding Alpha Wire 02F9789
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 500FT, 200V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 500FT, 200V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1122 CL002 1122CL002-ND 02F9789
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 28Awg, 500Ft, 200V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6040A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Twisted Pair & Multicore Data Cable - 1368203 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details