Alpha Wire Multi-Conductor & Paired Cables 1121 CL001

Description
1121 CLEAR 1000 FT
Request a Quote Datasheet
Description
1121 CLEAR 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1121 CL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1121 CL001
Multi-Conductor & Paired Cables 1121 CL001
1121 CLEAR 1000 FT

1121 CLEAR 1000 FT

Buy Now
Multiple Conductor Cables - 1121CL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1121CL001-ND
Multiple Conductor Cables 1121CL001-ND
3 Conductor Multi-Conductor Cable Clear 28 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Clear 28 AWG 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 28Awg, 1000Ft, 200V; Cable Shielding Alpha Wire - 02F9787 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 28Awg, 1000Ft, 200V; Cable Shielding Alpha Wire
02F9787
Shielded Multiconductor Cable, 3 Conductor, 28Awg, 1000Ft, 200V; Cable Shielding Alpha Wire 02F9787
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 28AWG, 1000FT, 200V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 28AWG, 1000FT, 200V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1121 CL001 1121CL001-ND 02F9787
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 28Awg, 1000Ft, 200V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details