Alpha Wire Multiple Conductor Cables 1116 MC001

Description
3 Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)
Request a Quote
Description
3 Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1116 Multiclr 1000 Ft wire is a multi-conductor cable featuring three 30 AWG stranded tinned copper conductors, insulated with a nominal 0.010" PVC wall. The cable is designed with a minimum twist rate of 40 twists per foot, enhancing its performance in various applications. It operates within a temperature range of -20 to 80°C and has a maximum pull tension of 2.6 lbs. This product is compliant with the EU RoHS Directive, ensuring it does not contain hazardous substances above specified limits. It also adheres to the REACH regulation, confirming that it does not include Substances of Very High Concern (SVHC) in excess of 0.1% by mass. The electrical specifications include a voltage rating of 200 VRMS, a capacitance of 23.9 pF/ft at 1 kHz, and a nominal conductor DCR of 112 Ω per 1000 ft at 20°C. The wire is packaged in a continuous length of 1000 feet, making it suitable for various engineering projects that require reliable and compliant wiring solutions.

Datasheet Summary
Powered by GS/AI

The 1116 Multiclr 1000 Ft wire is a multi-conductor cable featuring three 30 AWG stranded tinned copper conductors, insulated with a nominal 0.010" PVC wall. The cable is designed with a minimum twist rate of 40 twists per foot, enhancing its performance in various applications. It operates within a temperature range of -20 to 80°C and has a maximum pull tension of 2.6 lbs. This product is compliant with the EU RoHS Directive, ensuring it does not contain hazardous substances above specified limits. It also adheres to the REACH regulation, confirming that it does not include Substances of Very High Concern (SVHC) in excess of 0.1% by mass. The electrical specifications include a voltage rating of 200 VRMS, a capacitance of 23.9 pF/ft at 1 kHz, and a nominal conductor DCR of 112 Ω per 1000 ft at 20°C. The wire is packaged in a continuous length of 1000 feet, making it suitable for various engineering projects that require reliable and compliant wiring solutions.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1116MC-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1116MC-1000-ND
Multiple Conductor Cables A1116MC-1000-ND
3 Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1116 MC001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1116 MC001
Multi-Conductor & Paired Cables 1116 MC001
1116 MULTICLR 1000 FT

1116 MULTICLR 1000 FT

Buy Now
1116 Multiclr 1000 Ft Rohs Compliant Alpha Wire - 28B6498 - Newark, An Avnet Company
Chicago, IL, United States
1116 Multiclr 1000 Ft Rohs Compliant Alpha Wire
28B6498
1116 Multiclr 1000 Ft Rohs Compliant Alpha Wire 28B6498
1116 MULTICLR 1000 FT ROHS COMPLIANT: YES

1116 MULTICLR 1000 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number A1116MC-1000-ND 1116 MC001 28B6498
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables 1116 Multiclr 1000 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details