Alpha Wire Multiple Conductor Cables 1115 MC001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1115MC001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1115MC001-ND
Multiple Conductor Cables 1115MC001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Multiple 30 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1115 MC001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1115 MC001
Multi-Conductor & Paired Cables 1115 MC001
1115 MULTICLR 1000 FT

1115 MULTICLR 1000 FT

Buy Now
Unshielded Multiconductor Cable 2 Conductor 30Awg 1000Ft; Cable Shielding Alpha Wire - 92F6755 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 30Awg 1000Ft; Cable Shielding Alpha Wire
92F6755
Unshielded Multiconductor Cable 2 Conductor 30Awg 1000Ft; Cable Shielding Alpha Wire 92F6755
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 30AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 30AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1115MC001-ND 1115 MC001 92F6755
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 2 Conductor 30Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details