Alpha Wire Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 1101603 SL002

Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 04F6610 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
04F6610
Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 04F6610
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6610
Product Name Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details