Alpha Wire Unshielded Multiconductor Cable 2 Conductor, 14Awg, 500Ft; Cable Shielding Alpha Wire 1101402 SL002

Description
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 2 Conductor, 14Awg, 500Ft; Cable Shielding Alpha Wire - 04F6612 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor, 14Awg, 500Ft; Cable Shielding Alpha Wire
04F6612
Unshielded Multiconductor Cable 2 Conductor, 14Awg, 500Ft; Cable Shielding Alpha Wire 04F6612
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR, 14AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6612
Product Name Unshielded Multiconductor Cable 2 Conductor, 14Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data