Alpha Wire Multiple Conductor Cables 1101 MC001

Description
3 Conductor Multi-Conductor Cable Multiple 32 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Multiple 32 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1101MC-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1101MC-1000-ND
Multiple Conductor Cables A1101MC-1000-ND
3 Conductor Multi-Conductor Cable Multiple 32 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Multiple 32 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1101 MC001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1101 MC001
Multi-Conductor & Paired Cables 1101 MC001
1101 MULTICLR 1000 FT

1101 MULTICLR 1000 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire - 28B6497 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire
28B6497
Unshielded Multiconductor Cable 3 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire 28B6497
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 32AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 32AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number A1101MC-1000-ND 1101 MC001 28B6497
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details