Alpha Wire Multiple Conductor Cables 1085 SL005

Description
25 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1085SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1085SL005-ND
Multiple Conductor Cables 1085SL005-ND
25 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1085 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1085 SL005
Multi-Conductor & Paired Cables 1085 SL005
1085 SLATE 100 FT

1085 SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 25 Conductor - Gray - 600V - 100ft - Alpha 1085 SL005 - ALP1085-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 25 Conductor - Gray - 600V - 100ft - Alpha 1085 SL005
ALP1085-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 25 Conductor - Gray - 600V - 100ft - Alpha 1085 SL005 ALP1085-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 100ft, 1085 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1085 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.907 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 100ft, 1085 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1085 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.907 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 04F3465 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
04F3465
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 04F3465
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1085SL005-ND 1085 SL005 ALP1085-SL005 04F3465
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 25 Conductor - Gray - 600V - 100ft - Alpha 1085 SL005 Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data