Alpha Wire Multiple Conductor Cables 1075 SL001

Description
15 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-1075SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1075SL001-ND
Multiple Conductor Cables 216-1075SL001-ND
15 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-1075SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1075SL001-DS-ND
Multiple Conductor Cables 216-1075SL001-DS-ND
CABLE 15COND 16AWG SLATE FOOT

CABLE 15COND 16AWG SLATE FOOT

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1075 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1075 SL001
Multi-Conductor & Paired Cables 1075 SL001
1075 SLATE 1000 FT

1075 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 15 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 04F3461 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
04F3461
Unshielded Multiconductor Cable 15 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 04F3461
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 1000ft - Alpha 1075 SL001 - ALP1075-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 1000ft - Alpha 1075 SL001
ALP1075-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 1000ft - Alpha 1075 SL001 ALP1075-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 1000ft, 1075 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1075 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.694 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 1000ft, 1075 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1075 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.694 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 216-1075SL001-ND 1075 SL001 04F3461 ALP1075-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 15 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 1000ft - Alpha 1075 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details