Alpha Wire Multiple Conductor Cables 1072 SL002

Description
12 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1072SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1072SL002-ND
Multiple Conductor Cables 1072SL002-ND
12 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1072 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1072 SL002
Multi-Conductor & Paired Cables 1072 SL002
1072 SLATE 500 FT

1072 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 04F3457 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
04F3457
Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 04F3457
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1072 SL002 - ALP1072-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1072 SL002
ALP1072-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1072 SL002 ALP1072-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 500ft, 1072 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1072 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.64 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 500ft, 1072 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1072 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.64 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1072SL002-ND 1072 SL002 04F3457 ALP1072-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 12 Conductor - Gray - 600V - 500ft - Alpha 1072 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details