The Unshielded Multiconductor Cable features nine conductors, each made of 16 AWG stranded tinned copper, suitable for various electrical applications. The cable has a nominal insulation thickness of 0.032 inches made from PVC, and a jacket thickness of 0.063 inches, also PVC, providing durability and flexibility. It is designed for a temperature range of -20 to 80°C and has a maximum pull tension of 184 lbs. The cable is rated for 600 VRMS and has a capacitance of 28 pF/ft at 1 kHz, with a nominal conductor resistance of 4.4 Ω per 1000 ft at 20°C. The cable complies with UL AWM/Style 2463 and is RoHS compliant, ensuring it meets environmental regulations. The product is packaged in a continuous length of 100 ft, making it suitable for various project needs.
9 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 100ft, 1069 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1069 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.577 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1069 SL005 | 1069SL005-ND | 85K9580 | ALP1069-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 9 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 9 Conductor - Gray - 600V - 100ft - Alpha 1069 SL005 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 9 # | 9 # |