Alpha Wire Communication and Control Cable 1064

Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Description
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number 1064, features a construction of four twisted conductors made from tinned copper, with a nominal gauge of 16 AWG. The cable is insulated with PVC, providing a wall thickness of 0.032 inches, and is jacketed with a slate-colored PVC layer that has a wall thickness of 0.047 inches. It is designed for a temperature range of -20 to 80°C and has a voltage rating of 600 VRMS. This cable assembly includes a minimum of 2.8 twists per foot and is wrapped with clear Mylar tape for additional protection. The cable is compliant with UL AWM/Style 2463 and meets CE standards under the EU Low Voltage Directive. It also adheres to RoHS regulations, ensuring it does not contain hazardous substances above specified limits. Engineers may find this cable suitable for various applications, including audio systems, data transmission, and control systems, due to its low capacitance of 25 pF/ft at 1 kHz and a nominal conductor resistance of 4.4 Ω per 1000 feet at 20°C. The cable is available in continuous lengths of 100, 500, and 1000 feet, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The Alpha Wire Communication and Control Cable, part number 1064, features a construction of four twisted conductors made from tinned copper, with a nominal gauge of 16 AWG. The cable is insulated with PVC, providing a wall thickness of 0.032 inches, and is jacketed with a slate-colored PVC layer that has a wall thickness of 0.047 inches. It is designed for a temperature range of -20 to 80°C and has a voltage rating of 600 VRMS. This cable assembly includes a minimum of 2.8 twists per foot and is wrapped with clear Mylar tape for additional protection. The cable is compliant with UL AWM/Style 2463 and meets CE standards under the EU Low Voltage Directive. It also adheres to RoHS regulations, ensuring it does not contain hazardous substances above specified limits. Engineers may find this cable suitable for various applications, including audio systems, data transmission, and control systems, due to its low capacitance of 25 pF/ft at 1 kHz and a nominal conductor resistance of 4.4 Ω per 1000 feet at 20°C. The cable is available in continuous lengths of 100, 500, and 1000 feet, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Communication and Control Cable - 1064 - Alpha Wire
Elizabeth, NJ, United States
Communication and Control Cable
1064
Communication and Control Cable 1064
Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers, microphones, intercoms Broadcast and studio Data transmission: RS-232, 422, 485 CAD/CAM Computer peripherals Business machines Security systems: alarms, cameras, sensors Control systems Instrumentation systems Point-of-sale systems Banking systems Low capacitance cables for improved transmission distances and signal integrity.

Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Communication and Control Typical applications:

  • Audio systems: speakers, microphones, intercoms
  • Broadcast and studio
  • Data transmission: RS-232, 422, 485
  • CAD/CAM
  • Computer peripherals
  • Business machines
  • Security systems: alarms, cameras, sensors
  • Control systems
  • Instrumentation systems
  • Point-of-sale systems
  • Banking systems

Low capacitance cables for improved transmission distances and signal integrity.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 1064
Product Name Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (19/.0117) AWG Tinned Copper', '0.059']
Unlock Full Specs
to access all available technical data

Similar Products

DB25 Cable - PCL-10125-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details