Alpha Wire Cables, Wires - Multiple Conductor Cables 1012405 SL199

Description
Win Source Part Number: 1034213-1012405 SL199 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Computer Voltage: 300 V Number of Conductors: 5 Standard Package: 1,000 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.190" (4.83mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 1012409 SL1991012405-SL199; 1012405SL199; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1012405 SL199-ND,1012405SL19 9 Base Product Number: 1012405
Request a Quote Datasheet
Description
Win Source Part Number: 1034213-1012405 SL199 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Computer Voltage: 300 V Number of Conductors: 5 Standard Package: 1,000 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.190" (4.83mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 1012409 SL1991012405-SL199; 1012405SL199; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1012405 SL199-ND,1012405SL19 9 Base Product Number: 1012405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1034213-1012405 SL199
Cables, Wires - Multiple Conductor Cables 1034213-1012405 SL199
Win Source Part Number: 1034213-1012405 SL199 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Computer Voltage: 300 V Number of Conductors: 5 Standard Package: 1,000 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.190" (4.83mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 1012409 SL1991012405-SL199; 1012405SL199; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1012405 SL199-ND,1012405SL19 9 Base Product Number: 1012405

Win Source Part Number: 1034213-1012405 SL199
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Computer
Voltage: 300 V
Number of Conductors: 5
Standard Package: 1,000
Shield Material: Aluminum
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.190" (4.83mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0350" (0.889mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 1012409 SL1991012405-SL199; 1012405SL199;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 1012405 SL199-ND,1012405SL199
Base Product Number: 1012405

Buy Now Datasheet
Ae C&c / Bulk Ft Alpha Wire - 90R3179 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / Bulk Ft Alpha Wire
90R3179
Ae C&c / Bulk Ft Alpha Wire 90R3179
AE C&C / BULK FT

AE C&C / BULK FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1034213-1012405 SL199 90R3179
Product Name Cables, Wires - Multiple Conductor Cables Ae C&c / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60058A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBB-M8G4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers