Alpha & Omega Semiconductor, Ltd. MOSFET Transistor W20S60

Description
Product overview: W20S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W20S60 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: W20S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W20S60 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-W20S60
MOSFET Transistor 285-W20S60
Product overview: W20S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W20S60 can be used for catalog matching and distributor lookup.

Product overview: W20S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-W20S60 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - W20S60 - 728356-W20S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - W20S60
728356-W20S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - W20S60 728356-W20S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 728356-W20S60 Manufacturer Homepage: www.aosmd.com Reference case: TO-262 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 728356-W20S60
Manufacturer Homepage: www.aosmd.com
Reference case: TO-262
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-W20S60 728356-W20S60
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - W20S60
Unlock Full Specs
to access all available technical data

Similar Products

CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers
FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
MOSFETs - 2060121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
60 V, N-channel Trench MOSFET - 2N7002AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 240000 milliamps
View Details
2 suppliers