Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 051412-T1404L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 15A (Ta), 220A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 4300pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 051412-T1404L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - T1404L |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 40 volts |
| PD | 2100 to 417000 milliwatts |