Alpha & Omega Semiconductor, Ltd. Power Supplies - Board Mount DC DC Converters ROE-1205S

Description
Manufacturer: Recom Power Category: Power Supplies - Board Mount DC DC Converters Series: ECONOLINE ROE (E-Series) (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 4-SIP Module Base Product Number: ROE-1205
Request a Quote Datasheet
Description
Manufacturer: Recom Power Category: Power Supplies - Board Mount DC DC Converters Series: ECONOLINE ROE (E-Series) (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 4-SIP Module Base Product Number: ROE-1205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Recom Power Category: Power Supplies - Board Mount DC DC Converters Series: ECONOLINE ROE (E-Series) (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 4-SIP Module Base Product Number: ROE-1205

Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: ECONOLINE ROE (E-Series) (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Base Product Number: ROE-1205

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 25A Step-Down DC-DC Converter IC - 739-IR38063MBC01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DC to DC Converter - AAT2500MITP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TSOP
IOUT 0.4000 amps
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details